XP Power AC DC Converters CU15-00

Description
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU15-00-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU15-00-ND
AC DC Converters CU15-00-ND
Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Open Frame, 1 O/p, 10W, 3A, 3.3V; Power Supply Approvals Xp Power - 72K7913 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 10W, 3A, 3.3V; Power Supply Approvals Xp Power
72K7913
Ac-Dc Conv, Open Frame, 1 O/p, 10W, 3A, 3.3V; Power Supply Approvals Xp Power 72K7913
AC-DC CONV, OPEN FRAME, 1 O/P, 10W, 3A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:48mm RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 10W, 3A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Width:48mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 3 A Rohs Compliant Xp Power - 96K8232 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 3 A Rohs Compliant Xp Power
96K8232
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 3 A Rohs Compliant Xp Power 96K8232
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 3 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CU15-00-ND 72K7913 96K8232
Product Name AC DC Converters Ac-Dc Conv, Open Frame, 1 O/p, 10W, 3A, 3.3V; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 3.3 V, 3 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
DC Output Current 3 amps 3 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1176604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details