XP Power DC DC Converters DTE1024S12

Description
Enclosed DC DC Converter 1 Output 12V 833mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 833mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE1024S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE1024S12-ND
DC DC Converters 1470-DTE1024S12-ND
Enclosed DC DC Converter 1 Output 12V 833mA 36V Input

Enclosed DC DC Converter 1 Output 12V 833mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Xp Power - 28AH0888 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Xp Power
28AH0888
Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Xp Power 28AH0888
DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.833A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTE1024S12-ND 28AH0888
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.833A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.8330 amps 0.8330 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details