XP Power Industrial, DIN Rail Power Supplies DTJ2048S12-D

Description
DC/DC DIN RAIL SUPPLY 12V 20W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 12V 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-DTJ2048S12-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-DTJ2048S12-D-ND
Industrial, DIN Rail Power Supplies 1470-DTJ2048S12-D-ND
DC/DC DIN RAIL SUPPLY 12V 20W

DC/DC DIN RAIL SUPPLY 12V 20W

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power - 07AH2458 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power
07AH2458
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power 07AH2458
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Xp Power - 39AH0604 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Xp Power
39AH0604
Dc-Dc Converter, 12V, 1.67A Rohs Compliant Xp Power 39AH0604
DC-DC CONVERTER, 12V, 1.67A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 1.67A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTJ2048S12-D-ND 07AH2458 39AH0604
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power Dc-Dc Converter, 12V, 1.67A Rohs Compliant Xp Power
Type 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1627-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details