XP Power AC DC Converters CU15-10

Description
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU15-10-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU15-10-ND
AC DC Converters CU15-10-ND
Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power - 96K8236 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power
96K8236
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power 96K8236
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CU15-10-ND 96K8236
Product Name AC DC Converters Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 5 V, 3 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 12V - IPS-D22A60W12V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details