XP Power DC DC Converters C60N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -6000V 166µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -6000V 166µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3259-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3259-ND
DC DC Converters 1470-3259-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -6000V 166µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -6000V 166µA 11.5V - 16V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - C60N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
C60N
Power Supplies - Board Mount - DC DC Converters C60N
DC DC CONVERTER -6000V 1W

DC DC CONVERTER -6000V 1W

Supplier's Site
Dc-Dc Converter, 1 O/p, -6Kv, 166Ua; High Voltage Power Supply Type Xp Power - 78Y6086 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -6Kv, 166Ua; High Voltage Power Supply Type Xp Power
78Y6086
Dc-Dc Converter, 1 O/p, -6Kv, 166Ua; High Voltage Power Supply Type Xp Power 78Y6086
DC-DC CONVERTER, 1 O/P, -6KV, 166UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:166µA; Output Voltage Min:0V; Depth:53.34mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -6KV, 166UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:166µA; Output Voltage Min:0V; Depth:53.34mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3259-ND C60N 78Y6086
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, -6Kv, 166Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psb-10080-60-2u-27504 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 60 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - GHP2805D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details