XP Power Industrial, DIN Rail Power Supplies DTE4048S12-D

Description
DC/DC DIN RAIL SUPPLY 12V 40W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 12V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE4048S12-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE4048S12-D-ND
Industrial, DIN Rail Power Supplies DTE4048S12-D-ND
DC/DC DIN RAIL SUPPLY 12V 40W

DC/DC DIN RAIL SUPPLY 12V 40W

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power - 77Y4581 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power
77Y4581
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power 77Y4581
DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Xp Power - 99Y0841 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Xp Power
99Y0841
Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Xp Power 99Y0841
DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DTE4048S12-D-ND 77Y4581 99Y0841
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power Dc-Dc Converter, 12V, 3.33A; No. Of Outputs Xp Power
Type 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.33 amps 3.33 amps 3.33 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data