XP Power AC DC Converters CU20-00

Description
Open Frame AC DC Converters 1 Output 3.3V 4.4A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 3.3V 4.4A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU20-00-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU20-00-ND
AC DC Converters CU20-00-ND
Open Frame AC DC Converters 1 Output 3.3V 4.4A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 3.3V 4.4A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 4.4A, 3.3V; Power Supply Approvals Xp Power - 72K7918 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 4.4A, 3.3V; Power Supply Approvals Xp Power
72K7918
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 4.4A, 3.3V; Power Supply Approvals Xp Power 72K7918
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 4.4A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.4A; Output Voltage - Output 2:-; Width:50.8mmRoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 4.4A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.4A; Output Voltage - Output 2:-; Width:50.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CU20-00-ND 72K7918
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 15W, 4.4A, 3.3V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 DC Plug - 96PSA-A65W19V1-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers