XP Power DNR Series DC Power Supply DNR60US12

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR60US12 - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR60US12
DNR Series DC Power Supply DNR60US12
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1104-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1104-ND
Industrial, DIN Rail Power Supplies 1470-1104-ND
AC/DC DIN RAIL SUPPLY 12V 60W

AC/DC DIN RAIL SUPPLY 12V 60W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Xp Power - 19P1931 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Xp Power
19P1931
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Xp Power 19P1931
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:90mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:90mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DNR60US12 1470-1104-ND 19P1931
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details