XP Power CHD250 Series DC Power Supply CHD250PS48

Description
The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.
Request a Quote Datasheet
Description
The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHD250 Series DC Power Supply - CHD250PS48 - XP Power
Sunnyvale, CA, USA
CHD250 Series DC Power Supply
CHD250PS48
CHD250 Series DC Power Supply CHD250PS48
The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.

The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.

Supplier's Site Datasheet
AC DC Converters - 1470-4435-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4435-ND
AC DC Converters 1470-4435-ND
Open Frame AC DC Converters 1 Output 48V 5.2A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 5.2A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power - 37AC0550 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
37AC0550
Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power 37AC0550
POWER SUPPLY, MEDICAL, AC-DC, 48V, 5.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 48V, 5.2A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CHD250PS48 1470-4435-ND 37AC0550
Product Name CHD250 Series DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 48V, 5.2A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details