XP Power AC DC Converters CLC175US48-TF

Description
Enclosed AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC175US48-TF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC175US48-TF-ND
AC DC Converters CLC175US48-TF-ND
Enclosed AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power - 79R9152 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power
79R9152
Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power 79R9152
POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:50.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:50.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC175US48-TF-ND 79R9152
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Modular Redundant Systems, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - DCR10-120B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details