XP Power DC DC Converters C50N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -5000V 200µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -5000V 200µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3257-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3257-ND
DC DC Converters 1470-3257-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -5000V 200µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -5000V 200µA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -5Kv, 200Ua; High Voltage Power Supply Type Xp Power - 78Y6084 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -5Kv, 200Ua; High Voltage Power Supply Type Xp Power
78Y6084
Dc-Dc Converter, 1 O/p, -5Kv, 200Ua; High Voltage Power Supply Type Xp Power 78Y6084
DC-DC CONVERTER, 1 O/P, -5KV, 200UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:200µA; Output Voltage Min:0V; Depth:53.34mmRoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -5KV, 200UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:200µA; Output Voltage Min:0V; Depth:53.34mmRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - C50N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
C50N
Power Supplies - Board Mount - DC DC Converters C50N
DC DC CONVERTER -5000V 1W

DC DC CONVERTER -5000V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3257-ND 78Y6084 C50N
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -5Kv, 200Ua; High Voltage Power Supply Type Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
DC Output Voltage 0.0 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 225584711 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supply Unit - IP® Multi-Output™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 2.40E7 watts
View Details