XP Power Industrial, DIN Rail Power Supplies DRC30US24

Description
AC/DC DIN RAIL SUPPLY 24V 36W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 36W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-DRC30US24-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-DRC30US24-ND
Industrial, DIN Rail Power Supplies 1470-DRC30US24-ND
AC/DC DIN RAIL SUPPLY 24V 36W

AC/DC DIN RAIL SUPPLY 24V 36W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Xp Power - 82AH6293 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Xp Power
82AH6293
Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Xp Power 82AH6293
POWER SUPPLY, AC-DC, 24V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:36W; Output Voltage - Output 1:24V; Output Current - Output 1:1.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 1.5A Rohs Compliant Xp Power - 83AH7898 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.5A Rohs Compliant Xp Power
83AH7898
Power Supply, Ac-Dc, 24V, 1.5A Rohs Compliant Xp Power 83AH7898
POWER SUPPLY, AC-DC, 24V, 1.5A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 1.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DRC30US24-ND 82AH6293 83AH7898
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 1.5A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 24V, 1.5A Rohs Compliant Xp Power
Type 1 DC Power Supply DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Current 1.5 amps 1.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details