XP Power Industrial, DIN Rail Power Supplies DTE2048S5V1-D

Description
DC/DC DIN RAIL SUPPLY 5.1V 20W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 5.1V 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE2048S5V1-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE2048S5V1-D-ND
Industrial, DIN Rail Power Supplies DTE2048S5V1-D-ND
DC/DC DIN RAIL SUPPLY 5.1V 20W

DC/DC DIN RAIL SUPPLY 5.1V 20W

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Xp Power - 77Y4570 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Xp Power
77Y4570
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Xp Power 77Y4570
DC-DC CONVERTER, 5.1V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5.1V, 4A; No. Of Outputs Xp Power - 99Y0830 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 4A; No. Of Outputs Xp Power
99Y0830
Dc-Dc Converter, 5.1V, 4A; No. Of Outputs Xp Power 99Y0830
DC-DC CONVERTER, 5.1V, 4A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 4A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE2048S5V1-D-ND 77Y4570
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Source - CW2501M - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type AC Power Source
View Details
AC AC Wall Power Adapters - 237-1894-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers