XP Power DNR240TS Series DC Power Supply DNR240TS48-I

Description
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Datasheet
Description
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR240TS Series DC Power Supply - DNR240TS48-I - XP Power
Sunnyvale, CA, USA
DNR240TS Series DC Power Supply
DNR240TS48-I
DNR240TS Series DC Power Supply DNR240TS48-I
• 120-960 Watts • Three Phase Input • Up to 92% Efficiency • Wide Adjustment Range • Full Power -40 ºC to +60 ºC • 3 Year Warranty

• 120-960 Watts
• Three Phase Input
• Up to 92% Efficiency
• Wide Adjustment Range
• Full Power -40 ºC to +60 ºC
• 3 Year Warranty

Supplier's Site Datasheet
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Xp Power - 55Y5093 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Xp Power
55Y5093
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Xp Power 55Y5093
POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DNR240TS48-I 55Y5093
Product Name DNR240TS Series DC Power Supply Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Xp Power
Type DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Applications Instrumentation, Industrial
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227167 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details