XP Power DNR Series DC Power Supply DNR10US24

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR10US24 - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR10US24
DNR Series DC Power Supply DNR10US24
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1087-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1087-ND
Industrial, DIN Rail Power Supplies 1470-1087-ND
AC/DC DIN RAIL SUPPLY 24V 10W

AC/DC DIN RAIL SUPPLY 24V 10W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 10.08W, 420Ma, 24V; Power Supply Approvals Xp Power - 66M8131 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 10.08W, 420Ma, 24V; Power Supply Approvals Xp Power
66M8131
Ac-Dc Converter, Din Rail, 1 O/p, 10.08W, 420Ma, 24V; Power Supply Approvals Xp Power 66M8131
AC-DC CONVERTER, DIN RAIL, 1 O/P, 10.08W, 420mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10.08W; Output Voltage - Output 1:24VDC; Output Current - Output 1:420mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 10.08W, 420mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10.08W; Output Voltage - Output 1:24VDC; Output Current - Output 1:420mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DNR10US24 1470-1087-ND 66M8131
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 10.08W, 420Ma, 24V; Power Supply Approvals Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details
RD-Series - RD010RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details