XP Power DC DC Converters DTE1024S48

Description
Enclosed DC DC Converter 1 Output 48V 208mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 48V 208mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE1024S48-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE1024S48-ND
DC DC Converters 1470-DTE1024S48-ND
Enclosed DC DC Converter 1 Output 48V 208mA 36V Input

Enclosed DC DC Converter 1 Output 48V 208mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.208A; Power Supply Approvals Xp Power - 28AH0891 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.208A; Power Supply Approvals Xp Power
28AH0891
Dc-Dc Converter, 48V, 0.208A; Power Supply Approvals Xp Power 28AH0891
DC-DC CONVERTER, 48V, 0.208A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.208A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:208mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTE1024S48-ND 28AH0891
Product Name DC DC Converters Dc-Dc Converter, 48V, 0.208A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2080 amps 0.2080 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
Programmable Power / 6U Programmable DC Power - hea6880-ea-pul-10920-250-6u-60000w-32099 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 250 amps
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details