XP Power DC DC Converters DTJ2024D05

Description
Enclosed DC DC Converter 2 Output 5V -5V 2A, 2A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 2 Output 5V -5V 2A, 2A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTJ2024D05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTJ2024D05-ND
DC DC Converters 1470-DTJ2024D05-ND
Enclosed DC DC Converter 2 Output 5V -5V 2A, 2A 36V Input

Enclosed DC DC Converter 2 Output 5V -5V 2A, 2A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power - 07AH2443 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power
07AH2443
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power 07AH2443
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-5V; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTJ2024D05-ND 07AH2443
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-110 Enclosed Power Supply - PST3-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details