XP Power DC DC Converters DTE6048S12

Description
Enclosed DC DC Converter 1 Output 12V 5A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 5A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3377-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3377-ND
DC DC Converters 1470-3377-ND
Enclosed DC DC Converter 1 Output 12V 5A 75V Input

Enclosed DC DC Converter 1 Output 12V 5A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power - 77Y4596 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power
77Y4596
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power 77Y4596
DC-DC CONVERTER, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 5A; No. Of Outputs Xp Power - 99Y0856 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 5A; No. Of Outputs Xp Power
99Y0856
Dc-Dc Converter, 12V, 5A; No. Of Outputs Xp Power 99Y0856
DC-DC CONVERTER, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3377-ND 77Y4596
Product Name DC DC Converters Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-03S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details