XP Power AC DC Converters CU15-13

Description
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU15-13-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU15-13-ND
AC DC Converters CU15-13-ND
Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 1A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power - 72K7916 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power
72K7916
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power 72K7916
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:48mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 1A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Width:48mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power - 96K8240 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power
96K8240
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power 96K8240
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CU15-13-ND 72K7916 96K8240
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 15W, 1A, 15V; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 15 V, 1 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
DC Output Current 1 amps 1 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting - Linear Power Supplies ±12v and ±15v, Single and Dual Tracking Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Rack Mount; Wall Mount
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details