XP Power Industrial, DIN Rail Power Supplies DRC100US24

Description
AC/DC DIN RAIL SUPPLY 24V 101W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 101W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-DRC100US24-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-DRC100US24-ND
Industrial, DIN Rail Power Supplies 1470-DRC100US24-ND
AC/DC DIN RAIL SUPPLY 24V 101W

AC/DC DIN RAIL SUPPLY 24V 101W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.2A; Power Supply Approvals Xp Power - 82AH6288 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.2A; Power Supply Approvals Xp Power
82AH6288
Power Supply, Ac-Dc, 24V, 4.2A; Power Supply Approvals Xp Power 82AH6288
POWER SUPPLY, AC-DC, 24V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.2A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DRC100US24-ND 82AH6288
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 4.2A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Current 4.2 amps 4.2 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 12V - 96PSO-A240W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details