XP Power ECE10 Series AC-DC Power Supply ECE10US05

Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE10 Series AC-DC Power Supply - ECE10US05 - XP Power
Sunnyvale, CA, USA
ECE10 Series AC-DC Power Supply
ECE10US05
ECE10 Series AC-DC Power Supply ECE10US05
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty

• 5-10 Watts
• Ultra Compact Size
• Encapsulated PCB Mount
• <0.3 W No Load Input Power
• Peak Load Capability
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1115-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1115-ND
AC DC Converters 1470-1115-ND
Enclosed AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE10US05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE10US05
Power Supplies - Board Mount - AC DC Converters ECE10US05
AC/DC CONVERTER 5V 10W

AC/DC CONVERTER 5V 10W

Supplier's Site
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power - 94T3100 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power
94T3100
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power 94T3100
AC/DC PCB Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power - 89T3520 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power
89T3520
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power 89T3520
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE10US05 1470-1115-ND ECE10US05 94T3100 89T3520
Product Name ECE10 Series AC-DC Power Supply AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-10360-40-3u-27480 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN861 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - ARE2812D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details