XP Power Datasheets for LED Drivers
LED drivers control the amount of current and voltage supplied to light emitting diodes (LEDs), when in operation.
LED Drivers: Learn more
| Product Name | Notes |
|---|---|
| • 8/24 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 27 V • PWM Digital & Analog... | |
| • 8/48 Watts • Constant Current Output • LED Drive Current - up to 1000 mA • LED Strings from 2 V to 57 V • PWM Digital & Analog... | |
| 50 W ac-dc LED driver AC Input LED Driver Constant Voltage Current Operation High Power Factor High Efficiency Water Proof to IP67 90-305 VAC Input Voltage Range 3 Year Warranty... | |
| Features: 20 W Constant Current Output LED Drive Current up to 700 mA LED Strings from 2 V to 28 V PWM & Analog Dimming Control High Efficiency -up to... | |
| Features: 5/7/14 W Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 14 V PWM & Analogue Dimming Control High Efficiency -up... | |
| Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit... | |
| The DLE series of AC input LED drivers incorporate universal input with active power factor correction in a two power stage design, eliminating flicker while providing a high efficiency solution. |