XP Power DC DC Converters C60

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 6000V 166µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 6000V 166µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3258-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3258-ND
DC DC Converters 1470-3258-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 6000V 166µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 6000V 166µA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 6Kv, 166Ua; High Voltage Power Supply Type Xp Power - 78Y6085 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 6Kv, 166Ua; High Voltage Power Supply Type Xp Power
78Y6085
Dc-Dc Converter, 1 O/p, 6Kv, 166Ua; High Voltage Power Supply Type Xp Power 78Y6085
DC-DC CONVERTER, 1 O/P, 6KV, 166UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:166µA; Output Voltage Min:0V; Depth:53.34mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 6KV, 166UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:166µA; Output Voltage Min:0V; Depth:53.34mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - C60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
C60
Power Supplies - Board Mount - DC DC Converters C60
DC DC CONVERTER 6000V 1W

DC DC CONVERTER 6000V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3258-ND 78Y6085 C60
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 6Kv, 166Ua; High Voltage Power Supply Type Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-10kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 787-1602 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers