XP Power AC DC Converters CU15-14

Description
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU15-14-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU15-14-ND
AC DC Converters CU15-14-ND
Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 630mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power - 72K7917 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power
72K7917
Ac-Dc Converter, Open Frame, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power 72K7917
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 630mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:48mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 15W, 630mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Width:48mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power - 96K8242 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power
96K8242
Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power 96K8242
AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CU15-14-ND 72K7917 96K8242
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 15W, 630Ma, 24V; Power Supply Approvals Xp Power Ac/dc Open Frame Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 15 W, 24 V, 630 Ma Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
DC Output Current 0.6300 amps 0.6300 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details