XP Power DDC15 Series DC-DC Power Converter DDC1524S24

Description
4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
Request a Quote Datasheet
Description
4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC15 Series DC-DC Power Converter - DDC1524S24 - XP Power
Sunnyvale, CA, USA
DDC15 Series DC-DC Power Converter
DDC1524S24
DDC15 Series DC-DC Power Converter DDC1524S24
4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
  • 4:1 DC Input Range
  • 3.3 V to 24 DC Outputs
  • Low Profile Design
  • Ambient Operation from -40 °C to +70 °C
  • 1500 VDC Isolation
  • Class B Conducted and Radiated Emissions
  • High Efficiency – Up to 85%
  • 3 Year Warranty

The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-2832-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-2832-ND
Industrial, DIN Rail Power Supplies 1470-2832-ND
DC/DC DIN RAIL SUPPLY 24V 15W

DC/DC DIN RAIL SUPPLY 24V 15W

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.63A; Power Supply Approvals Xp Power - 50Y1884 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.63A; Power Supply Approvals Xp Power
50Y1884
Dc-Dc Converter, 24V, 0.63A; Power Supply Approvals Xp Power 50Y1884
DC-DC CONVERTER, 24V, 0.63A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.63A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:630mA; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DDC1524S24 1470-2832-ND 50Y1884
Product Name DDC15 Series DC-DC Power Converter Industrial, DIN Rail Power Supplies Dc-Dc Converter, 24V, 0.63A; Power Supply Approvals Xp Power
Type DC-DC Converter 1 DC-DC Converter
Form Factor DIN Rail
Applications Instrumentation
Features Overload Protection, Overvoltage Protection
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - XDL35-5TP - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 215 watts
View Details