XP Power DNR Series DC Power Supply DNR60US05

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR60US05 - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR60US05
DNR Series DC Power Supply DNR60US05
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1103-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1103-ND
Industrial, DIN Rail Power Supplies 1470-1103-ND
AC/DC DIN RAIL SUPPLY 5V 60W

AC/DC DIN RAIL SUPPLY 5V 60W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 50W, 10A, 5V; Power Supply Approvals Xp Power - 19P1930 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 50W, 10A, 5V; Power Supply Approvals Xp Power
19P1930
Ac-Dc Converter, Din Rail, 1 O/p, 50W, 10A, 5V; Power Supply Approvals Xp Power 19P1930
AC-DC CONVERTER, DIN RAIL, 1 O/P, 50W, 10A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:90mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 50W, 10A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Height:90mm RoHS Compliant: Yes

Supplier's Site
Psu, Din Rail, 60W, 5V; No. Of Outputs Xp Power - 53M7453 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Din Rail, 60W, 5V; No. Of Outputs Xp Power
53M7453
Psu, Din Rail, 60W, 5V; No. Of Outputs Xp Power 53M7453
PSU, DIN RAIL, 60W, 5V; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

PSU, DIN RAIL, 60W, 5V; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DNR60US05 1470-1103-ND 19P1930 53M7453
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 50W, 10A, 5V; Power Supply Approvals Xp Power Psu, Din Rail, 60W, 5V; No. Of Outputs Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details