XP Power DC DC Converters C02N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -200V 5mA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -200V 5mA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3240-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3240-ND
DC DC Converters 1470-3240-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -200V 5mA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -200V 5mA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -200V, 5000Ua; High Voltage Power Supply Type Xp Power - 78Y6067 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -200V, 5000Ua; High Voltage Power Supply Type Xp Power
78Y6067
Dc-Dc Converter, 1 O/p, -200V, 5000Ua; High Voltage Power Supply Type Xp Power 78Y6067
DC-DC CONVERTER, 1 O/P, -200V, 5000UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -200V, 5000UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:5mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, -200V, 5000Ua; Product Range Xp Power - 84Y5709 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -200V, 5000Ua; Product Range Xp Power
84Y5709
Dc-Dc Converter, 1 O/p, -200V, 5000Ua; Product Range Xp Power 84Y5709
DC-DC CONVERTER, 1 O/P, -200V, 5000UA; Product Range:C Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-200V; Output Current Max:5mA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -200V, 5000UA; Product Range:C Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-200V; Output Current Max:5mA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3240-ND 78Y6067 84Y5709
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -200V, 5000Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1 O/p, -200V, 5000Ua; Product Range Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 0.0050 amps 0.0050 amps 0.0050 amps
DC Input Voltage 11.5 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details