XP Power AC DC Converters CLC175US12-TF

Description
Enclosed AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC175US12-TF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC175US12-TF-ND
AC DC Converters CLC175US12-TF-ND
Enclosed AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power - 79R9146 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power
79R9146
Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power 79R9146
POWER SUPPLY, AC-DC, MEDICAL, 12V, 13.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:13.9A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 13.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:12V; Output Current - Output 1:13.9A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC175US12-TF-ND 79R9146
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005339-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.8400 amps
View Details
Switching Power Supplies - 1227161 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details