XP Power AC DC Converters CLC175US48-M

Description
Open Frame AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC175US48-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC175US48-M-ND
AC DC Converters CLC175US48-M-ND
Open Frame AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power - 79R9150 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power
79R9150
Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power 79R9150
POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:33mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; Height:33mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC175US48-M-ND 79R9150
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details