XP Power DC DC Converters DTE2048S12

Description
Enclosed DC DC Converter 1 Output 12V 1.67A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 1.67A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3360-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3360-ND
DC DC Converters 1470-3360-ND
Enclosed DC DC Converter 1 Output 12V 1.67A 75V Input

Enclosed DC DC Converter 1 Output 12V 1.67A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.67A; No. Of Outputs Xp Power - 99Y0823 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; No. Of Outputs Xp Power
99Y0823
Dc-Dc Converter, 12V, 1.67A; No. Of Outputs Xp Power 99Y0823
DC-DC CONVERTER, 12V, 1.67A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3360-ND 99Y0823
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.67A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
DC Power Supply - DHP400-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details