XP Power ECE05 Series AC-DC Power Supply ECE05US24

Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE05 Series AC-DC Power Supply - ECE05US24 - XP Power
Sunnyvale, CA, USA
ECE05 Series AC-DC Power Supply
ECE05US24
ECE05 Series AC-DC Power Supply ECE05US24
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty

• 5-10 Watts
• Ultra Compact Size
• Encapsulated PCB Mount
• <0.3 W No Load Input Power
• Peak Load Capability
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1112-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1112-ND
AC DC Converters 1470-1112-ND
Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 24V 210mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE05US24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE05US24
Power Supplies - Board Mount - AC DC Converters ECE05US24
AC/DC CONVERTER 24V 5W

AC/DC CONVERTER 24V 5W

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power - 89T3517 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power
89T3517
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power 89T3517
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 210mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 210mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:210mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE05US24 1470-1112-ND ECE05US24 89T3517
Product Name ECE05 Series AC-DC Power Supply AC DC Converters Power Supplies - Board Mount - AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 210Ma, 24V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY, MiniRPS 300W ATX WITH ACTIVE PFC(ZIPPY) RoHS - RPS-300ATX-ZE - Advantech
Specs
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / FCC / CUL / CB / CCC / KC / GOST R
DC Output Voltage 12.0 volts
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details