XP Power DC DC Converters E02

Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 15mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 200V 15mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3989-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3989-ND
DC DC Converters 1470-3989-ND
High Voltage - Isolated Module DC DC Converter 1 Output 200V 15mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 200V 15mA 0.7V - 12V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - E02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
E02
Power Supplies - Board Mount - DC DC Converters E02
DC DC CONVERTER 200V 3W

DC DC CONVERTER 200V 3W

Supplier's Site
Dc-Dc Converter, 200V, 3W; High Voltage Power Supply Type Xp Power - 13AC9704 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 200V, 3W; High Voltage Power Supply Type Xp Power
13AC9704
Dc-Dc Converter, 200V, 3W; High Voltage Power Supply Type Xp Power 13AC9704
DC-DC CONVERTER, 200V, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:15mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 200V, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:15mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3989-ND E02 13AC9704
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 200V, 3W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Output Current 0.0150 amps 0.0150 amps
DC Input Voltage 0.7 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - i7A24045A033V-001-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details
Power supply - 787-740 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers