XP Power CCH400/600 Series AC-DC Power Supply CCH600PS28

Description
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.
Request a Quote Datasheet
Description
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCH400/600 Series AC-DC Power Supply - CCH600PS28 - XP Power
Sunnyvale, CA, USA
CCH400/600 Series AC-DC Power Supply
CCH600PS28
CCH400/600 Series AC-DC Power Supply CCH600PS28
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.

This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.

Supplier's Site Datasheet
AC DC Converters - 1470-4419-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4419-ND
AC DC Converters 1470-4419-ND
Enclosed AC DC Converters 1 Output 28V 21.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 28V 21.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 605W, 21.5A; Power Supply Approvals Xp Power - 88T2387 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 605W, 21.5A; Power Supply Approvals Xp Power
88T2387
Ac-Dc Converter, Enclosed, 1 O/p, 605W, 21.5A; Power Supply Approvals Xp Power 88T2387
AC-DC CONVERTER, ENCLOSED, 1 O/P, 605W, 21.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:605W; Output Voltage - Output 1:28V; Output Current - Output 1:21.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 605W, 21.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:605W; Output Voltage - Output 1:28V; Output Current - Output 1:21.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 28V, 21.5A; No. Of Outputs Xp Power - 34AC1418 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 21.5A; No. Of Outputs Xp Power
34AC1418
Power Supply, Ac-Dc, 28V, 21.5A; No. Of Outputs Xp Power 34AC1418
POWER SUPPLY, AC-DC, 28V, 21.5A; No. of Outputs:1Outputs; Output Power Max:605W; Output Voltage - Output 1:28V; Output Current - Output 1:21.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 21.5A; No. of Outputs:1Outputs; Output Power Max:605W; Output Voltage - Output 1:28V; Output Current - Output 1:21.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number CCH600PS28 1470-4419-ND 88T2387 34AC1418
Product Name CCH400/600 Series AC-DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 605W, 21.5A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 28V, 21.5A; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 28.0 volts 28.0 volts 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details