XP Power AC DC Converters CU20-10

Description
Open Frame AC DC Converters 1 Output 5V 4.4A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 4.4A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU20-10-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU20-10-ND
AC DC Converters CU20-10-ND
Open Frame AC DC Converters 1 Output 5V 4.4A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 4.4A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 4.4A, 5V; Power Supply Approvals Xp Power - 72K7919 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 4.4A, 5V; Power Supply Approvals Xp Power
72K7919
Ac-Dc Converter, Open Frame, 1 O/p, 20W, 4.4A, 5V; Power Supply Approvals Xp Power 72K7919
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 4.4A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4.4A; Output Voltage - Output 2:-; Width:50.8mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 20W, 4.4A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5V; Output Current - Output 1:4.4A; Output Voltage - Output 2:-; Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CU20-10-ND 72K7919
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 20W, 4.4A, 5V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Switching Power Supplies - 1227792 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details