XP Power DC DC Converters C20

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3251-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3251-ND
DC DC Converters 1470-3251-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 11.5V - 16V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - C20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
C20
Power Supplies - Board Mount - DC DC Converters C20
DC DC CONVERTER 2000V 1W

DC DC CONVERTER 2000V 1W

Supplier's Site
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power - 78Y6078 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power
78Y6078
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power 78Y6078
DC-DC CONVERTER, 1 O/P, 2KV, 500UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 2KV, 500UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3251-ND C20 78Y6078
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802L-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
Power supply - 2687-2142 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers