XP Power DC DC Converters DTJ2048S15

Description
Enclosed DC DC Converter 1 Output 15V 1.33A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 15V 1.33A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTJ2048S15-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTJ2048S15-ND
DC DC Converters 1470-DTJ2048S15-ND
Enclosed DC DC Converter 1 Output 15V 1.33A 75V Input

Enclosed DC DC Converter 1 Output 15V 1.33A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Xp Power - 07AH2459 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Xp Power
07AH2459
Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Xp Power 07AH2459
DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 1.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTJ2048S15-ND 07AH2459
Product Name DC DC Converters Dc-Dc Converter, 15V, 1.33A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details