XP Power Industrial, DIN Rail Power Supplies DTE6024S12-D

Description
DC/DC DIN RAIL SUPPLY 12V 60W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 12V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE6024S12-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE6024S12-D-ND
Industrial, DIN Rail Power Supplies DTE6024S12-D-ND
DC/DC DIN RAIL SUPPLY 12V 60W

DC/DC DIN RAIL SUPPLY 12V 60W

Buy Now Datasheet
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power - 77Y4589 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power
77Y4589
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power 77Y4589
DC-DC CONVERTER, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE6024S12-D-ND 77Y4589
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Power Supplies - 5000004629-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 1 amps
View Details