XP Power DNR Series DC Power Supply DNR10US12

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR10US12 - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR10US12
DNR Series DC Power Supply DNR10US12
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1086-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1086-ND
Industrial, DIN Rail Power Supplies 1470-1086-ND
AC/DC DIN RAIL SUPPLY 12V 10W

AC/DC DIN RAIL SUPPLY 12V 10W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 10.08W, 840Ma, 12V; Power Supply Approvals Xp Power - 19P1916 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 10.08W, 840Ma, 12V; Power Supply Approvals Xp Power
19P1916
Ac-Dc Converter, Din Rail, 1 O/p, 10.08W, 840Ma, 12V; Power Supply Approvals Xp Power 19P1916
AC-DC CONVERTER, DIN RAIL, 1 O/P, 10.08W, 840mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10.08W; Output Voltage - Output 1:12VDC; Output Current - Output 1:840mA; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 10.08W, 840mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10.08W; Output Voltage - Output 1:12VDC; Output Current - Output 1:840mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 10.08 W, 12 V, 840 Ma Rohs Compliant Xp Power - 23T5614 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 10.08 W, 12 V, 840 Ma Rohs Compliant Xp Power
23T5614
Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 10.08 W, 12 V, 840 Ma Rohs Compliant Xp Power 23T5614
AC/DC DIN Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 10.08 W, 12 V, 840 mA RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 10.08 W, 12 V, 840 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DNR10US12 1470-1086-ND 19P1916 23T5614
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 10.08W, 840Ma, 12V; Power Supply Approvals Xp Power Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 10.08 W, 12 V, 840 Ma Rohs Compliant Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Converters - QPDF-150-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Features Power Factor Correction
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Switched-mode power supply 24 V DC - DN4034 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
4 suppliers