XP Power ECE20 Series DC Power Supply ECE20US48

Description
20W compact power supply
Request a Quote Datasheet
Description
20W compact power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE20 Series DC Power Supply - ECE20US48 - XP Power
Sunnyvale, CA, USA
ECE20 Series DC Power Supply
ECE20US48
ECE20 Series DC Power Supply ECE20US48
20W compact power supply

20W compact power supply

Supplier's Site Datasheet
AC DC Converters - 1470-1127-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1127-ND
AC DC Converters 1470-1127-ND
Enclosed AC DC Converters 1 Output 48V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 48V 420mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 20W, 420Ma, 48V; Power Supply Approvals Xp Power - 24T5131 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 20W, 420Ma, 48V; Power Supply Approvals Xp Power
24T5131
Ac-Dc Converter, Pcb Mount, 1 O/p, 20W, 420Ma, 48V; Power Supply Approvals Xp Power 24T5131
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 20W, 420mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 20W, 420mA, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:27.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number ECE20US48 1470-1127-ND 24T5131
Product Name ECE20 Series DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 20W, 420Ma, 48V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Circuit Board Assembly Board Mount
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP010ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers