XP Power CHD250 Series DC Power Supply CHD250PS12

Description
The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.
Request a Quote Datasheet
Description
The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHD250 Series DC Power Supply - CHD250PS12 - XP Power
Sunnyvale, CA, USA
CHD250 Series DC Power Supply
CHD250PS12
CHD250 Series DC Power Supply CHD250PS12
The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.

The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.

Supplier's Site Datasheet
AC DC Converters - 1470-4431-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4431-ND
AC DC Converters 1470-4431-ND
Open Frame AC DC Converters 1 Output 12V 20.8A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 20.8A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power - 37AC0546 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power
37AC0546
Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power 37AC0546
POWER SUPPLY, MEDICAL, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 12V, 20.8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CHD250PS12 1470-4431-ND 37AC0546
Product Name CHD250 Series DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 12V, 20.8A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
DIN Rail Power Supplies - 7894054 - RS Components, Ltd.
Specs
Technology Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details