XP Power DC DC Converters DSF100

Description
Isolated Module DC DC Converter 1 Output 36V 3.7A 10V - 33V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 36V 3.7A 10V - 33V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DSF100-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DSF100-ND
DC DC Converters 1470-DSF100-ND
Isolated Module DC DC Converter 1 Output 36V 3.7A 10V - 33V Input

Isolated Module DC DC Converter 1 Output 36V 3.7A 10V - 33V Input

Buy Now Datasheet
Dc-Dc Converter, 36V, 3.7A; Power Supply Approvals Xp Power - 26R9610 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 36V, 3.7A; Power Supply Approvals Xp Power
26R9610
Dc-Dc Converter, 36V, 3.7A; Power Supply Approvals Xp Power 26R9610
DC-DC CONVERTER, 36V, 3.7A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:36V; Output Current - Output 1:3.7A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 36V, 3.7A; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:100W; No. of Outputs:1 Output; Output Voltage - Output 1:36V; Output Current - Output 1:3.7A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DSF100-ND 26R9610
Product Name DC DC Converters Dc-Dc Converter, 36V, 3.7A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3.7 amps 3.7 amps
DC Input Voltage 10.0 to 33.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details