XP Power DC DC Converters DTJ1524S3V3

Description
Enclosed DC DC Converter 1 Output 3.3V 3A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 3.3V 3A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTJ1524S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTJ1524S3V3-ND
DC DC Converters 1470-DTJ1524S3V3-ND
Enclosed DC DC Converter 1 Output 3.3V 3A 36V Input

Enclosed DC DC Converter 1 Output 3.3V 3A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Xp Power - 07AH2433 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Xp Power
07AH2433
Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Xp Power 07AH2433
DC-DC CONVERTER, 3.3V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 3.3V, 3A Rohs Compliant Xp Power - 39AH0579 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 3A Rohs Compliant Xp Power
39AH0579
Dc-Dc Converter, 3.3V, 3A Rohs Compliant Xp Power 39AH0579
DC-DC CONVERTER, 3.3V, 3A ROHS COMPLIANT: YES

DC-DC CONVERTER, 3.3V, 3A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTJ1524S3V3-ND 07AH2433 39AH0579
Product Name DC DC Converters Dc-Dc Converter, 3.3V, 3A; Power Supply Approvals Xp Power Dc-Dc Converter, 3.3V, 3A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details
DC-DC Converters - CC1R5-4805SR-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
4 suppliers
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers