XP Power AC-DC Power Supplies DPC30US24

Description
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C -40 °C to +85 °C Operating Temperature High Efficiency Wide Output Adjustment Range 5 V to 24 V Nominal Outputs <0.3 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet
Description
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C -40 °C to +85 °C Operating Temperature High Efficiency Wide Output Adjustment Range 5 V to 24 V Nominal Outputs <0.3 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DPC30US24 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
DPC30US24
AC-DC Power Supplies DPC30US24
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C -40 °C to +85 °C Operating Temperature High Efficiency Wide Output Adjustment Range 5 V to 24 V Nominal Outputs <0.3 W No Load Input Power 3 Year Warranty

Green XP Power

  • Ultra Slim Design
  • Ambient Operation from -25 °C to +70 °C
  • -40 °C to +85 °C Operating Temperature
  • High Efficiency
  • Wide Output Adjustment Range
  • 5 V to 24 V Nominal Outputs
  • <0.3 W No Load Input Power
  • 3 Year Warranty
Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-4054-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4054-ND
Industrial, DIN Rail Power Supplies 1470-4054-ND
AC/DC DIN RAIL SUPPLY 24V 30W

AC/DC DIN RAIL SUPPLY 24V 30W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Xp Power - 14AC2505 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Xp Power
14AC2505
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Xp Power 14AC2505
POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 1.25A; No. Of Outputs Xp Power - 15AC6453 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.25A; No. Of Outputs Xp Power
15AC6453
Power Supply, Ac-Dc, 24V, 1.25A; No. Of Outputs Xp Power 15AC6453
POWER SUPPLY, AC-DC, 24V, 1.25A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.25A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DPC30US24 1470-4054-ND 14AC2505
Product Name AC-DC Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Xp Power
Type AC/DC Converter 1 DC Power Supply
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
Bench Power Supplies - 1026056 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 10 amps
View Details