XP Power DC DC Converters C12

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1250V 1mA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1250V 1mA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3247-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3247-ND
DC DC Converters 1470-3247-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1250V 1mA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 1250V 1mA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 1.25Kv, 1000Ua; High Voltage Power Supply Type Xp Power - 78Y6074 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 1.25Kv, 1000Ua; High Voltage Power Supply Type Xp Power
78Y6074
Dc-Dc Converter, 1 O/p, 1.25Kv, 1000Ua; High Voltage Power Supply Type Xp Power 78Y6074
DC-DC CONVERTER, 1 O/P, 1.25KV, 1000UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 1.25KV, 1000UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3247-ND 78Y6074
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 1.25Kv, 1000Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR20-25B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details