XP Power DC DC Converters DTE0648S24

Description
Enclosed DC DC Converter 1 Output 24V 250mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 250mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE0648S24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE0648S24-ND
DC DC Converters 1470-DTE0648S24-ND
Enclosed DC DC Converter 1 Output 24V 250mA 75V Input

Enclosed DC DC Converter 1 Output 24V 250mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Xp Power - 28AH0882 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Xp Power
28AH0882
Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Xp Power 28AH0882
DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:-; Width:34mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 24V, 0.25A Rohs Compliant Xp Power - 39AH0553 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.25A Rohs Compliant Xp Power
39AH0553
Dc-Dc Converter, 24V, 0.25A Rohs Compliant Xp Power 39AH0553
DC-DC CONVERTER, 24V, 0.25A ROHS COMPLIANT: YES

DC-DC CONVERTER, 24V, 0.25A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE0648S24-ND 28AH0882 39AH0553
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.25A; Power Supply Approvals Xp Power Dc-Dc Converter, 24V, 0.25A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC1 Enclosed Power Supply - PS-24-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 152A-15KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers