XP Power AC DC Converters CMP250PS36

Description
Open Frame AC DC Converters 1 Output 36V 6.9A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 6.9A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4844-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4844-ND
AC DC Converters 1470-4844-ND
Open Frame AC DC Converters 1 Output 36V 6.9A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 6.9A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power - 99AC1337 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power
99AC1337
Power Supply, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power 99AC1337
POWER SUPPLY, AC-DC, 36V, 6.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 6.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 36V, 6.9A; No. Of Outputs Xp Power - 94AC8774 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 6.9A; No. Of Outputs Xp Power
94AC8774
Power Supply, Ac-Dc, 36V, 6.9A; No. Of Outputs Xp Power 94AC8774
POWER SUPPLY, AC-DC, 36V, 6.9A; No. of Outputs:1 Output; Power Rating (Covection Cooling):250W; Power Rating (Forced Cooling):500W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 6.9A; No. of Outputs:1 Output; Power Rating (Covection Cooling):250W; Power Rating (Forced Cooling):500W; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4844-ND 99AC1337
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details