The AC/DC Open Frame Power Supply, part number 96K8247, operates within an input voltage range of 85 to 264 VAC and delivers a fixed output of 9 VDC at a maximum current of 2.44 A, providing a total output power of 20 W. It features an efficiency of approximately 77% and has no minimum load requirement. The power supply includes protections for overvoltage and short circuits, with a hold-up time of 16 ms at full load and 115 VAC. This unit is convection-cooled and is designed to operate in temperatures ranging from 0 °C to +65 °C, with derating above 45 °C. It has a compact size and a power density of 3.91 W/in², making it suitable for applications where space is a constraint. The power supply is RoHS compliant and meets various safety and EMC standards, including EN62368-1 and EN55032 Class B. The product is suitable for a range of applications requiring reliable power conversion in a small form factor.
Open Frame AC DC Converters 1 Output 9V 4A 85 ~ 264 VAC Input
AC/DC Open Frame Power Supply, Fixed, 85 V, 264 V, 20 W, 9 V, 2.44 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CU20-09-ND | 96K8247 |
| Product Name | AC DC Converters | Ac/dc Open Frame Power Supply, Fixed, 85 V, 264 V, 20 W, 9 V, 2.44 A Rohs Compliant Xp Power |
| Type | AC/DC Converter; 1 | DC Power Supply |