XP Power DC DC Converters E10

Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 3mA 0.7V - 12V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 3mA 0.7V - 12V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3990-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3990-ND
DC DC Converters 1470-3990-ND
High Voltage - Isolated Module DC DC Converter 1 Output 1000V 3mA 0.7V - 12V Input

High Voltage - Isolated Module DC DC Converter 1 Output 1000V 3mA 0.7V - 12V Input

Buy Now Datasheet
Dc-Dc Converter, 1Kv, 3W; High Voltage Power Supply Type Xp Power - 13AC9705 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1Kv, 3W; High Voltage Power Supply Type Xp Power
13AC9705
Dc-Dc Converter, 1Kv, 3W; High Voltage Power Supply Type Xp Power 13AC9705
DC-DC CONVERTER, 1KV, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:3mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1KV, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:3mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3990-ND 13AC9705
Product Name DC DC Converters Dc-Dc Converter, 1Kv, 3W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 0.0030 amps 0.0030 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 49404 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 12.0 volts
View Details
DC Power Supply - QRD15-2 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 30 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details