XP Power DC DC Converters C30

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 330µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 330µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3253-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3253-ND
DC DC Converters 1470-3253-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 330µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 3000V 330µA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 3Kv, 330Ua; High Voltage Power Supply Type Xp Power - 78Y6080 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 3Kv, 330Ua; High Voltage Power Supply Type Xp Power
78Y6080
Dc-Dc Converter, 1 O/p, 3Kv, 330Ua; High Voltage Power Supply Type Xp Power 78Y6080
DC-DC CONVERTER, 1 O/P, 3KV, 330UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:330µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 3KV, 330UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:330µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - C30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
C30
Power Supplies - Board Mount - DC DC Converters C30
DC DC CONVERTER 3000V 1W

DC DC CONVERTER 3000V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3253-ND 78Y6080 C30
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 3Kv, 330Ua; High Voltage Power Supply Type Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6898-ea-pu-11000-160-6u-wc-32117 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Space Products - M3L2815S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details