XP Power DC DC Converters DTE2024S5V1

Description
Enclosed DC DC Converter 1 Output 5.1V 4A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5.1V 4A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3355-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3355-ND
DC DC Converters 1470-3355-ND
Enclosed DC DC Converter 1 Output 5.1V 4A 36V Input

Enclosed DC DC Converter 1 Output 5.1V 4A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 4A; No. Of Outputs Xp Power - 99Y0821 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 4A; No. Of Outputs Xp Power
99Y0821
Dc-Dc Converter, 5.1V, 4A; No. Of Outputs Xp Power 99Y0821
DC-DC CONVERTER, 5.1V, 4A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 4A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3355-ND 99Y0821
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 4A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
High Voltage Power Supplies - 303L-1kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details